EN
  • EN
  • DE

MT47H64M4BP-37E:B TR

Part No MT47H64M4BP-37E:B TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 256MBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 256Mb (64M x 4) Parallel 267 MHz 500 ps 60-FBGA (8x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tape & Reel
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 256Mb (64M x 4)
Memory Interface Parallel
Clock Frequency 267 MHz
Write Cycle Time - Word, Page 15ns
Access Time 500 ps
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 60-FBGA
Supplier Device Package 60-FBGA (8x12)
Base Product Number MT47H64M4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0024
Standard Package 1,000
Win Source Part Number 1187462-MT47H64M4BP-37E:B TR
Ultra Librarian 3D Model Ultra Librarian MT47H64M4BP-37E:B TR CAD Model

Description

The MT47H64M4 is an integrated circuit (IC) electronic component that belongs to the DRAM memory format. It comes in a tape and reel package and has a standard package of 1,000.

  • Mounting Type: SMD (SMT)
  • Technology: SDRAM - DDR2
  • Memory Type: Volatile
  • Memory Size: 256Mb (64M x 4)
  • Access Time: 500 ps
  • Voltage Supply: 1.7V ~ 1.9V
  • Package/Case: 60-FBGA
  • Supplier Device Package: 60-FBGA (8x12)
  • Operating Temperature: 0°C ~ 85°C (TC)
  • Clock Frequency: 267 MHz
  • Memory Interface: Parallel
  • ECCN: EAR99
  • Manufacturer: Micron Technology Inc.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Lowest to $2.0374

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess