EN
  • EN
  • DE

MT47H32M8FP-37E

Part No MT47H32M8FP-37E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-533 32Mx8 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942250-MT47H32M8FP-37E
Series *
Ultra Librarian 3D Model Ultra Librarian MT47H32M8FP-37E CAD Model

Description

The MT47H32M8FP-37E is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It is designed for use in applications requiring high bandwidth and efficient memory access.

Applications

  • Graphics Cards
  • Desktop and Laptop Computers
  • Gaming Consoles
  • Networking Equipment (Routers, Switches)
  • Embedded Systems (Industrial PCs)

Features

  • Density: 256Mb (32M x 8)
  • Organization: 32 Meg x 8 bits
  • Interface: DDR2 SDRAM
  • Speed Grade: -37E (indicating a specific clock speed and timings)
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • Operating Voltage: Typically 1.8V
  • Clock Frequency: Determined by the speed grade (-37E). This relates to a specific MHz rating.
  • Burst Length: Supports burst lengths of 4 and 8
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, doubling the data transfer rate.
  • Advanced Power Management: Incorporates power-saving features to minimize energy consumption.

Benefits

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR SDRAM, leading to improved system performance.
  • Improved System Responsiveness: Faster memory access results in quicker application loading and smoother multitasking.
  • Reduced Power Consumption: Lower operating voltage (1.8V) contributes to reduced power consumption and heat generation, making it suitable for mobile and energy-sensitive applications.
  • Enhanced Stability: DDR2 includes features like On-Die Termination (ODT) which helps improve signal integrity and reduce reflections, leading to more stable operation.
  • Industry Standard: DDR2 SDRAM is a widely adopted industry standard, ensuring compatibility and availability.

Additional Details

The MT47H32M8FP-37E's speed grade (-37E) defines the specific clock frequency and timing parameters. Detailed timings like CAS Latency (CL), tRCD, tRP, and tRAS are critical for optimal memory controller configuration and can be found in the product datasheet. The device supports auto-refresh and self-refresh modes for power management. The FBGA package provides a compact footprint and improved thermal performance. The operating temperature range is usually specified in the datasheet. DDR2 SDRAM offers a significant performance advantage over its predecessor, DDR SDRAM, and is suitable for a wide range of applications needing high-speed memory access.

You May Also Be Interested in

PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess