EN
  • EN
  • DE

MT47H128M8SH-25E AAT:M

Part No MT47H128M8SH-25E AAT:M
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR2-800 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446831-MT47H128M8SH-25E AAT:M
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 1Gbit
Memory Organization 128M x 8
Memory Interface Parallel
Clock Frequency 400MHz
Write Cycle Time - Word, Page 15ns
Access Time 400ps
Voltage - Supply 1.7V ~ 1.9V
Operating Temperature -40°C ~ 105°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 60-TFBGA
Supplier Device Package 60-FBGA (8x10)
Ultra Librarian 3D Model Ultra Librarian MT47H128M8SH-25E AAT:M CAD Model

Description

The MT47H128M8SH-25E AAT:M by Micron is a DDR2 DRAM module specifically engineered to deliver exceptional memory performance at a speed of 800MHz. With a configuration of 128Mx8, this module boasts a total capacity of 1 gigabit. Designed for applications demanding high-speed data access and large storage capacity, it is an ideal solution for advanced computing systems. Micron, a globally recognized leader in memory and storage solutions, ensures that this DDR2 DRAM module meets the highest quality and reliability standards. The '25E' specification denotes a standard commercial temperature range, making it versatile for a wide array of environments. The addition of 'AAT:M' to the model name signifies specific product options or configurations, catering to a diverse range of system requirements. This DDR2 DRAM module offers enhanced data integrity and performance, crucial for server, networking, and high-performance computing applications, ensuring efficient operation and robustness for critical tasks.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD-166 16Mx16 (256Mb), Leaded
Lowest to $24.7389
Etron Technology
SD 32Mx16-6
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $31.5959
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-7 PC133
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess