The MT46V8M16P-6T:D is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's designed for applications requiring high bandwidth and moderate density memory.
Applications:
- Graphics cards
- Networking equipment
- Consumer electronics (e.g., set-top boxes, DVD players)
- Embedded systems requiring external memory
- Printers
Features:
- 128Mb (8M x 16) density
- SDRAM technology
- Operating frequency: 166 MHz (6ns access time)
- Single data rate (SDR)
- 3.3V power supply
- LVTTL compatible inputs and outputs
- 4 banks
- Programmable burst lengths: 1, 2, 4, 8, full page
- Auto and self refresh
Benefits:
- High bandwidth: SDRAM technology provides a high data transfer rate.
- Cost-effective: Provides a good balance of performance and cost for moderate density memory applications.
- Industry Standard: Widely used and supported, simplifying design and integration.
- Low power: 3.3V operation reduces power consumption.
- Versatile: Suitable for a range of applications from consumer electronics to embedded systems.
Technical Specifications:
The MT46V8M16P-6T:D operates at a clock frequency of 166MHz, corresponding to a 6ns access time. It uses a 3.3V power supply. The memory array is organized as 8,388,608 words x 16 bits x 4 banks. The part supports programmable burst lengths of 1, 2, 4, 8, and full page, allowing for flexible data access patterns. It is packaged in a 54-pin TSOP II package.
The MT46V8M16P-6T:D is a reliable and widely used SDRAM component suitable for a variety of applications requiring moderate density and high-bandwidth memory. Its industry-standard interface and flexible features make it a popular choice for embedded systems and consumer electronics.