EN
  • EN
  • DE

MT46V64M16P-6TIT:A

Part No MT46V64M16P-6TIT:A
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Description DRAM Chip DDR SDRAM 1Gbit 64Mx16 2.5V 66-Pin TSOP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1418+
Reference case TSSOP66
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MT46V64M16
Introduction Date July 29, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 711437-MT46V64M16P-6TIT:A
Ultra Librarian 3D Model Ultra Librarian MT46V64M16P-6TIT:A CAD Model

Description

The MT46V64M16P-6TIT:A is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It is a high-speed, high-density memory device used for temporary storage of data in a wide variety of electronic systems. SDRAMs like this are essential components in computers, embedded systems, and other digital devices requiring fast and efficient memory access.

Applications

  • Computer Memory
  • Embedded Systems
  • Graphics Cards
  • Networking Equipment
  • Consumer Electronics
  • Digital Signal Processing (DSP) Systems

Features

  • 64Mb Density: Provides 64 Megabits of storage capacity.
  • SDRAM Technology: Synchronous Dynamic Random-Access Memory for high-speed operation.
  • 16-bit Data Bus: Organizes data in a 16-bit wide format.
  • High-Speed Operation: Fast access times for efficient data transfer.
  • LVTTL Compatible Inputs: Low Voltage Transistor-Transistor Logic compatible inputs and outputs.
  • Multiple Bank Operation: Supports multiple memory banks for increased performance.

Benefits

  • High-Speed Data Access: Enables fast data retrieval and storage for improved system performance.
  • Large Storage Capacity: Provides sufficient memory for demanding applications.
  • Compatibility: LVTTL compatible inputs and outputs simplify interfacing with other digital devices.
  • Efficient Memory Management: Multiple bank operation allows for efficient memory allocation.

Additional Details

The MT46V64M16P-6TIT:A operates at a specific clock frequency (the '-6' denotes the speed grade). It requires a specific supply voltage. The refresh rate is a critical parameter that must be adhered to in order to maintain data integrity. The operating temperature range typically spans from 0°C to +70°C or -40°C to +85°C (depending on the grade). This SDRAM chip is a standard component in various electronic systems and is valued for its high performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess