EN
  • EN
  • DE

MT46V16M16BG-5BIT:F

Part No MT46V16M16BG-5BIT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-400 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943514-MT46V16M16BG-5BIT:F
Ultra Librarian 3D Model Ultra Librarian MT46V16M16BG-5BIT:F CAD Model

Description

The MT46V16M16BG-5BIT:F is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's engineered for applications requiring high-speed data transfer and efficient memory performance. This specific chip features a density of 16Mb x 16, making it suitable for several uses.

Applications

  • High-Performance Computing: Employed in systems needing rapid data processing and memory access.
  • Graphics Cards: Used in entry level graphics cards for texture and frame buffer storage.
  • Networking Equipment: Integrated into routers, switches, and network interfaces for buffering and fast packet processing.
  • Embedded Systems: Used in various embedded applications needing high-speed memory, such as industrial control systems.
  • Consumer Electronics: Found in gaming consoles and digital TVs for enhanced performance.

Features

  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, doubling the bandwidth.
  • 16Mb x 16 Density: Provides 16Mb x 16 storage capacity.
  • Operating Frequency: Operates at a specified frequency for fast data access.
  • JEDEC Standard Compliance: Adheres to industry standards, guaranteeing compatibility.

Benefits

  • Increased Bandwidth: Improves data transfer rates, enhancing system performance.
  • Efficient Memory Usage: Reduces latency and boosts responsiveness with quick data access.
  • Reliable Performance: Micron Technology ensures stable and consistent operation.
  • Lower Power Consumption: Designed for efficient power management.
  • Cost-Effective Solution: Good balance between performance and cost.

Additional Details

This DDR SDRAM typically operates at 2.5V. It supports auto precharge and burst read/write operations. The MT46V16M16BG-5BIT:F is suited for applications benefiting from increased memory bandwidth and efficient memory management. Available in FBGA package.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess