EN
  • EN
  • DE

MT44K32M36RB-107EIT:A

Part No MT44K32M36RB-107EIT:A
Manufacturer Micron Technology Inc.
Catalog DRAM
Description RLDRAM3 32Mx36 (1.125Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447369-MT44K32M36RB-107EIT:A
Ultra Librarian 3D Model Ultra Librarian MT44K32M36RB-107EIT:A CAD Model

Description

Produced by Micron, the MT44K32M36RB-107EIT:A is part of the cutting-edge Reduced-Latency DRAM (RLDRAM3) category, offering an impressive 32Mx36 configuration which amounts to a total capacity of 1.125Gb. This memory module is engineered for the specific purpose of overcoming the latency and bandwidth challenges faced by contemporary computing systems. RLDRAM3, as exemplified by this product, is the culmination of advancements in memory technology aiming to deliver superior speed and efficiency. With its large capacity and fast access rates, it is ideally suited for applications that not only demand high-speed data processing but also require a substantial amount of data to be available in an instant. This includes, but is not limited to, high-end networking equipment, real-time signal processing, and advanced data analytics platforms. The MT44K32M36RB-107EIT:A is a testament to Micron's commitment to innovation in memory solutions, providing a pathway to unlocking the full potential of high-performance systems by addressing the critical need for rapid data access and processing.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
ISSI, Integrated Silicon Solution Inc
DDR-400 64Mx8
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR 128Mx4
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
Samsung
HBM3 6.4Gb/s 16Gb
Lowest to $76.0839
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess