EN
  • EN
  • DE

MT42L64M32D2HE-18 AUT:D

Part No MT42L64M32D2HE-18 AUT:D
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DRAM LPDDR2 U08M 2G 64M X 32BIT, -40 TO 125DEG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447224-MT42L64M32D2HE-18 AUT:D
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 2Gbit
Memory Organization 64M x 32
Memory Interface Parallel
Clock Frequency 533MHz
Write Cycle Time - Word, Page 15ns
Voltage - Supply 1.14V ~ 1.3V
Operating Temperature -40°C ~ 125°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 134-VFBGA
Supplier Device Package 134-VFBGA (10x11.5)
Ultra Librarian 3D Model Ultra Librarian MT42L64M32D2HE-18 AUT:D CAD Model

Description

Micron's MT42L64M32D2HE-18 AUT:D is a high-capacity LPDDR2 DRAM specifically engineered for automotive applications, capable of withstanding the extreme temperature ranges of -40 to 125 degrees Celsius. This module provides a substantial 2 gigabits of memory, arranged in a 64M x 32 bit configuration, making it exceptionally suited for advanced driver-assistance systems (ADAS), telematics, and infotainment systems in modern vehicles. Its readiness to perform under severe conditions ensures that automotive systems remain operational, reliable, and fast, even in the most demanding environments. By offering a balance of high capacity, reliability, and ruggedness, this DRAM module from Micron plays a crucial role in the evolution of automotive technologies, supporting the development of safer, more advanced vehicles that leverage the power of high-performance computing and real-time data processing.

You May Also Be Interested in

Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
Alliance Memory, Inc.
DRAM 128Mb, 3.3V, 143Mhz 4M x 32 SDRAM
Lowest to $7.0283
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-7 PC133
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess