EN
  • EN
  • DE

MT41K256M8DA-107:K

Part No MT41K256M8DA-107:K
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip DDR3L SDRAM 2Gbit 256Mx8 1.35V 78-Pin FBGA / IC DRAM 2G PARALLEL 78FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 2Gb (256M x 8)
Memory Interface Parallel
Clock Frequency 933MHz
Access Time 20ns
Supply Voltage (V) 1.283V ~ 1.45V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 78-TFBGA
Supplier Device Package 78-FBGA (8x10.5)
Family Part Number MT41K256M8
Manufacturer Pack Quantity 1,440
MSL Level 3 (168 Hours)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT41K256M8
Introduction Date January 13, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Win Source Part Number 725530-MT41K256M8DA-107:K
Ultra Librarian 3D Model Ultra Librarian MT41K256M8DA-107:K CAD Model

Description

The Micron Technology Inc. MT41K256M8 is a memory IC that is part of the MT41K series.

  • Supply Voltage: 1.283V to 1.45V
  • Density: 2 Gbit
  • Access Time: 20 ns
  • Organization: 256M x 8
  • Popularity Rating: High
  • Memory Type: DRAM
  • Clock Frequency: 933MHz
  • Operating Temperature Range: 0°C to 95°C
  • Memory Interface: Parallel
  • Memory: Volatile
  • Package: 78-FBGA (8x10.5)
  • Estimated EOL Date: 2025
  • Status: Common-used part

You May Also Be Interested in

Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7548 $53.2644
7+ $14.5681 $101.9767
11+ $14.1128 $155.2408
15+ $13.6576 $204.8640
19+ $13.2023 $250.8437
26+ $11.8366 $307.7516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess