EN
  • EN
  • DE

MT41K128M16JT-107 IT:K TR

Part No MT41K128M16JT-107 IT:K TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 2GBIT 933MHZ 96FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Reel package
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 2Gb (128M x 16)
Clock Frequency 933MHz
Access Time 20ns
Memory Interface Parallel
Operating Supply Voltage 1.283 V ~ 1.45 V
Operating Temperature Range -40°C ~ 95°C (TC)
Mounting SMD
Package 96-TFBGA
Manufacturer Package 96-FBGA (8x14)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 790032-MT41K128M16JT-107 IT:K TR
Ultra Librarian 3D Model Ultra Librarian MT41K128M16JT-107 IT:K TR CAD Model

Description

The Micron Technology Inc. 2Gb (128M x 16) SDRAM DDR3L is an integrated circuit that is perfect for use in electronic devices that require high-speed data transfer.

  • Memory Type: Volatile
  • Package: 96-TFBGA
  • Operating Temperature Range: -40°C to 95°C (TC)
  • Operating Supply Voltage: 1.283 V to 1.45 V
  • Clock Frequency: 933MHz
  • Memory Interface: Parallel
  • Manufacturer Package: 96-FBGA (8x14)

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess