EN
  • EN
  • DE

MT41J512M8RA-107

Part No MT41J512M8RA-107
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1866 512Mx8 1.5V (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940825-MT41J512M8RA-107
Series *
Ultra Librarian 3D Model Ultra Librarian MT41J512M8RA-107 CAD Model

Description

The Micron MT41J512M8RA-107 is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for high-performance applications requiring substantial memory capacity and bandwidth. Manufactured by Micron Technology, a global leader in memory solutions, this component provides reliability and efficient operation across various systems.

Applications

  • Desktop Computers: Serves as the main system memory in desktop computers, supporting the operating system, software applications, and games.
  • Laptop Computers: Integrated into laptops to facilitate efficient multitasking, fast data processing, and enhanced overall performance.
  • Servers: Used in server systems to support virtual machines, database management, and other server-side applications demanding significant memory resources.
  • Networking Devices: Employed in networking equipment like routers and switches, providing memory for data buffering, packet processing, and other network operations.
  • Embedded Systems: Incorporated into embedded systems such as industrial control systems and automation equipment to provide memory for data storage and real-time processing.

Features

  • Capacity: 4Gb (512Mb x 8) memory organization.
  • Data Rate: Supports high-speed data transfer rates up to DDR3-1866 (PC3-14900), enabling fast data access and processing.
  • Interface: Standard DDR3 interface for broad compatibility with a wide range of systems and platforms.
  • Operating Voltage: Low operating voltage (typically 1.5V or 1.35V depending on the version) for reduced power consumption.
  • Clock Frequency: Operates at a clock frequency of up to 933 MHz.
  • Package: Available in FBGA (Fine-pitch Ball Grid Array) packages for efficient surface mounting and optimal thermal performance.

Benefits

  • High Performance: Enables high-speed data access and processing, significantly improving overall system performance.
  • Large Capacity: Provides ample memory capacity for demanding applications, supporting seamless multitasking and efficient data handling.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices and lowering operating costs in server environments.
  • Compatibility: Compatible with a wide range of systems and platforms, simplifying integration and deployment.
  • Reliability: Manufactured by Micron Technology, a trusted brand known for producing high-quality and reliable memory solutions.

Additional Details

The MT41J512M8RA-107 supports standard DDR3 features such as burst lengths of 8 and burst types of sequential or interleaved. It also includes auto refresh and self refresh modes for power saving. The operating temperature range typically falls between 0°C and +85°C. The '-107' at the end of the part number typically indicates a 107 nanosecond access time. Specific timings and other characteristics may vary based on the speed grade and intended application.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,507 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess