EN
  • EN
  • DE

MT40A512M16LY-083E

Part No MT40A512M16LY-083E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2400 512Mx16 BGA (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940277-MT40A512M16LY-083E
Series *
Ultra Librarian 3D Model Ultra Librarian MT40A512M16LY-083E CAD Model

Description

The MT40A512M16LY-083E is a DDR4 SDRAM component from Micron Technology Inc., designed for applications requiring high memory bandwidth and capacity. This chip offers a balance of speed and density, making it suitable for various computing applications.

Applications:

  • Notebook Computers: Serves as the main system memory, providing fast access to applications and data.
  • Small Form Factor PCs: Used in compact desktop systems where space is limited but performance is essential.
  • Embedded Systems: Integrated into embedded devices for applications requiring high-speed memory and low power consumption.
  • Industrial Automation: Provides memory for control systems and data acquisition equipment in industrial settings.
  • Networking Devices: Deployed in routers, switches, and other networking equipment to handle high data throughput.

Features:

  • DDR4 Technology: Utilizes the DDR4 standard for improved speed, bandwidth, and power efficiency.
  • 512M x 16 Configuration: Organized as 512 Megabytes by 16 bits, providing a balance between capacity and data transfer width.
  • Operating Speed: The -083E designation indicates a specific operating speed, likely around DDR4-2400 or higher. Refer to the datasheet for the exact frequency.
  • Low Voltage Operation: Operates at a low voltage, typically 1.2V, which reduces power consumption and heat generation.
  • Lead-Free and RoHS Compliant: Manufactured with lead-free materials and complies with RoHS environmental standards.

Benefits:

  • Enhanced System Performance: Provides fast data access, leading to improved overall system responsiveness and application performance.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and longer battery life in portable devices.
  • Improved Multitasking: High bandwidth enables smooth multitasking and efficient handling of multiple applications simultaneously.
  • Reliable Operation: Designed and manufactured to ensure stable and reliable performance in various operating conditions.

Additional Details:

The MT40A512M16LY-083E adheres to JEDEC standards for DDR4 SDRAM, ensuring compatibility with a wide range of platforms. It is typically available in a FBGA package suitable for surface mount technology. The specific timing parameters, thermal characteristics, and other electrical specifications can be found in the Micron datasheet for this part number. The 'LY' in the part number may denote specific features or characteristics detailed in the product documentation.

You May Also Be Interested in

SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess