EN
  • EN
  • DE

MT40A2G8FSE-083E:A

Part No MT40A2G8FSE-083E:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 16G PARALLEL 1.2GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gb (2G x 8)
Memory Interface Parallel
Clock Frequency 1.2GHz
Supply Voltage (V) 1.14V ~ 1.26V
Temperature Range - Operating 0°C ~ 95°C (TC)
Mounting Style SMD
Manufacturer Package 78-TFBGA
Supplier Device Package 78-FBGA (9.5x13)
Manufacturer Pack Quantity 1,020
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810941-MT40A2G8FSE-083E:A
Ultra Librarian 3D Model Ultra Librarian MT40A2G8FSE-083E:A CAD Model

Description

The Micron Technology Inc. 16Gb (2G x 8) SDRAM - DDR4 memory is a volatile memory type with a memory interface of parallel.

  • Supply Voltage: 1.14V to 1.26V
  • Operating Temperature Range: 0°C to 95°C
  • Memory Format: DRAM
  • Clock Frequency: 1.2GHz
  • Packaging: Tray
  • Mounting Style: SMD
  • Technology: Obsolete (End Of Life)
  • Supplier Device Package: 78-FBGA (9.5x13)
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1,020
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 64MBIT 167MHZ 54TSOP
Lowest to $23.7000
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089
Samsung
64GB eMMC5.1
Lowest to $62.9556
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess