EN
  • EN
  • DE

MT40A256M16GE-083E:B

Part No MT40A256M16GE-083E:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 1.2GHZ 96BGA / DRAM Chip DDR4 SDRAM 4Gbit 256Mx16 1.2V 96-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gb (256M x 16)
Max Frequency 1.2GHz
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (14x9)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT40A256M16
Introduction Date August 01, 2017
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Win Source Part Number 496777-MT40A256M16GE-083E:B
Ultra Librarian 3D Model Ultra Librarian MT40A256M16GE-083E:B CAD Model

Description

The Micron Technology Inc. electronic component with Win Source Part Number MT40A256M16 is an active product with a high popularity and a limited supply and demand status.

  • Technology: SDRAM - DDR4
  • Memory Size: 4Gb (256M x 16)
  • Package: 96-FBGA (14x9)
  • Operating Temperature: 0°C to 95°C (TC)
  • Supply Voltage: 1.14 V to 1.26 V

You May Also Be Interested in

Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178
Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $17.7142
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $4.7165
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $58.9553
SanDisk
128GB eMMC iNAND CL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7038 $58.5190
10+ $10.9630 $109.6300
15+ $10.5926 $158.8890
21+ $9.8519 $206.8899
27+ $9.4815 $256.0005
33+ $9.1112 $300.6696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess