EN
  • EN
  • DE

MT40A1G8SA-062E AUT:E

Part No MT40A1G8SA-062E AUT:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446440-MT40A1G8SA-062E AUT:E
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gbit
Memory Organization 1G x 8
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 125°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (7.5x11)
Ultra Librarian 3D Model Ultra Librarian MT40A1G8SA-062E AUT:E CAD Model

Description

The MT40A1G8SA-062E AUT:E by Micron is a high-performance DDR4 SDRAM module designed to meet the need for higher bandwidth and lower power consumption in contemporary computing systems. This particular model features a configuration of 1Gx8, equating to an 8Gb density, making it an optimal choice for systems requiring large memory capacities without compromising on speed. With a speed rating of DDR4-3200, this DRAM module ensures swift data transfer rates, enhancing the overall system performance. Manufactured by Micron, a leader in the memory and storage industry, this DDR4 module is crafted with reliability and durability in mind, ensuring it can withstand the demands of both industrial and commercial applications. Its compliance with DDR4 standards ensures compatibility with a variety of systems, making it a versatile choice for designers and system integrators looking to upgrade or build powerful computing solutions.

You May Also Be Interested in

AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
Hynix Semiconductor
HBM3 16Gb 8Hi
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 7GHz (8Gb)
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 9GHz (16Gb)
Lowest to $71.6912
Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess