EN
  • EN
  • DE

MT40A1G16KD-062E:B

Part No MT40A1G16KD-062E:B
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446491-MT40A1G16KD-062E:B
Ultra Librarian 3D Model Ultra Librarian MT40A1G16KD-062E:B CAD Model

Description

The Micron MT40A1G16KD-062E:B is a DDR4 DRAM module engineered for superior performance and efficiency in a wide range of computing applications. With DDR4-3200 1Gx16 (16Gb) specifications, this module embodies the perfect blend of speed and capacity, facilitating high data transfer rates of up to 3200 MT/s and providing a large 16 gigabits of memory. Its configuration, 1Gx16, denotes a high-capacity module designed with a 16-bit interface, optimizing data bandwidth and storage in compact spaces. This makes it highly suitable for a variety of applications, from consumer electronics to the most demanding server and network systems. Produced by Micron, a company renowned for its innovation and leadership in memory and storage solutions, the MT40A1G16KD-062E:B employs cutting-edge technology to enhance the performance, reliability, and efficiency of computing systems. Its capabilities are especially beneficial in scenarios requiring rapid access to large amounts of data, significantly elevating the performance of applications that rely on quick memory operations. By prioritizing energy efficiency and compatibility, this DRAM module represents a top-tier option for upgrading and enhancing the capabilities of a broad array of hardware platforms.

You May Also Be Interested in

Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us
Micron Technology Inc.
GDDR5 7.0Gb/s 128Mx32 (4Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A25 134-TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
DDR-400 64Mx8
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess