EN
  • EN
  • DE

MT29F1G08ABAFAWP-AAT:F

Part No MT29F1G08ABAFAWP-AAT:F
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Gb NAND Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1454005-MT29F1G08ABAFAWP-AAT:F
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (SLC)
Memory Size 1Gbit
Memory Organization 128M x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ns
Access Time 20ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Ultra Librarian 3D Model Ultra Librarian MT29F1G08ABAFAWP-AAT:F CAD Model

Description

The MT29F1G08ABAFAWP-AAT:F is a 1Gb NAND Flash memory chip manufactured by Micron. It is designed to deliver reliable data storage and retrieval in a compact format. As part of Micron's comprehensive line of flash memory solutions, this NAND Flash chip is engineered to provide efficient data storage for a range of electronic devices. Leveraging Micron's advanced technology, it offers fast read and write capabilities essential for modern digital applications. This memory chip is an excellent choice for manufacturers and designers aiming to incorporate high-speed, durable storage into their products, such as portable media players, digital cameras, and other intelligent devices. The chip's design focuses on minimizing power consumption while maximizing performance and reliability, making it an optimal solution for mobile and energy-sensitive applications. With its industry-standard interface, it ensures easy integration into existing platforms, providing a versatile option for expanding the memory capabilities of a wide array of electronic devices.

You May Also Be Interested in

Dell
2GB 1Rx8 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
2GB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
DELL YWJTR
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
16GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess