EN
  • EN
  • DE

MT29F128G08CBCCBH6-10:C

Part No MT29F128G08CBCCBH6-10:C
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Mlc 128G 16GX8 Vbga
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 14.9 GB
Operating Supply Voltage 3.3 V
RoHS Compliant
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080791-MT29F128G08CBCCBH6-10:C
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CBCCBH6-10:C CAD Model

Description

The MT29F128G08CBCCBH6-10:C is a 128Gb (Gigabit) NAND flash memory device manufactured by Micron Technology Inc. This component is designed for high-capacity storage solutions and is commonly employed in a variety of applications requiring reliable and efficient data storage.

Applications

  • Solid-state drives (SSDs)
  • Embedded systems
  • Mobile devices (smartphones, tablets)
  • Data loggers
  • Industrial storage solutions

Features

  • Capacity: 128Gb (16GB)
  • NAND Type: MLC (Multi-Level Cell) NAND Flash
  • Interface: ONFI (Open NAND Flash Interface)
  • Data Transfer Rate: High-speed data transfer capabilities
  • Operating Voltage: Typically 3.3V or 1.8V
  • Operating Temperature Range: Industrial temperature range options available
  • Error Correction: Built-in error correction code (ECC) for data reliability
  • Endurance: Designed for high program/erase cycles

Benefits

  • High Storage Capacity: Provides substantial storage for applications and data.
  • Reliable Data Storage: ECC ensures data integrity and reduces the risk of data corruption.
  • Fast Data Transfer: ONFI interface enables quick read and write operations, improving system performance.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Durability: Withstands harsh operating conditions, ensuring long-term reliability in industrial applications.
  • Compact Size: Suitable for space-constrained applications, such as embedded systems and mobile devices.

Additional Details

The MT29F128G08CBCCBH6-10:C utilizes MLC NAND flash technology, which stores multiple bits of data per cell, increasing storage density and reducing cost per bit. The ONFI interface standardizes the communication protocol between the NAND flash memory and the host controller, enabling compatibility across different platforms. The built-in ECC feature detects and corrects errors that may occur during data storage and retrieval, ensuring data reliability. This NAND flash memory device is commonly used in applications requiring high-performance and reliable storage, such as SSDs, embedded systems, and mobile devices. The -10 likely refers to the speed grade (e.g. 10ns page read time), and :C may be a specific revision or marking.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess