EN
  • EN
  • DE

MT28F002C18T

Part No MT28F002C18T
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080759-MT28F002C18T
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F002C18T CAD Model

Description

The MT28F002C18T is a 2 Mbit (256 Kb x 8 or 128 Kb x 16) Flash memory device manufactured by Micron Technology Inc. It's designed for applications requiring non-volatile storage of code and data, offering a combination of high density, performance, and reliability.

Applications

  • Embedded systems firmware storage
  • Industrial control systems
  • Networking equipment configuration storage
  • Portable electronic devices
  • Telecommunications equipment

Features

  • 2 Mbit density
  • Organized as 256Kb x 8 or 128Kb x 16, selectable via the BYTE# input
  • Fast access times
  • Low power consumption
  • Sector Erase Architecture
  • Embedded Erase and Program Algorithms
  • Single 5V±10% power supply
  • Available in various package options

Benefits

  • Reliable Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is always available.
  • Fast Read Access: Enables quick retrieval of stored data, improving system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Easy Integration: Compatible with a wide range of microprocessors and microcontrollers.
  • Durable and Robust: Designed to withstand harsh operating conditions.

The MT28F002C18T uses advanced flash memory technology to deliver superior performance and reliability. It supports sector erase operations, allowing for selective modification of data without affecting other memory areas. This is particularly useful in applications where frequent updates are required. The embedded erase and program algorithms simplify system design and reduce software overhead. It is ideal for storing boot code, configuration settings, and data logs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess