EN
  • EN
  • DE

MT16HTF25664HY-800J2

Part No MT16HTF25664HY-800J2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950153-MT16HTF25664HY-800J2
Series *
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664HY-800J2 CAD Model

Description

The Micron MT16HTF25664HY-800J2 is a 2GB DDR2 800MHz SODIMM memory module. Designed for use in laptops and other small form factor computers, this module provides an increase in memory capacity to improve overall system performance. As a DDR2 module, it offers a cost-effective upgrade solution for older systems.

Applications

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Embedded systems

Features

  • 2GB memory capacity
  • DDR2 technology
  • 800MHz clock speed
  • SODIMM form factor (200-pin)
  • Unbuffered
  • Non-ECC
  • 1.8V operating voltage

Benefits

  • Improved System Responsiveness: Upgrading to 2GB of DDR2 memory will noticeably improve system responsiveness, allowing for smoother multitasking and faster application loading.
  • Enhanced Multitasking Capabilities: With increased memory capacity, users can run multiple applications concurrently without experiencing performance slowdowns.
  • Increased Productivity: Faster data access and processing contribute to increased productivity, reducing waiting times and streamlining workflows.
  • Easy Installation: The SODIMM form factor ensures a simple and straightforward installation process in compatible laptops and notebooks.
  • Reliable Performance: Micron memory modules are known for their quality and reliability, ensuring stable and dependable performance for your system.

Additional Details

The MT16HTF25664HY-800J2 memory module operates at 1.8V, contributing to energy efficiency. It is a non-ECC (Error-Correcting Code) module, designed for general-purpose computing tasks. The 200-pin SODIMM design makes it compatible with a wide range of laptop models that support DDR2 memory. The 800MHz clock speed enables efficient data transfer rates, making it a suitable upgrade for older systems looking to boost performance. The module's unbuffered design allows for direct communication with the system's memory controller, improving data access speeds.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess