EN
  • EN
  • DE

M29W256GL70ZS6F

Part No M29W256GL70ZS6F
Manufacturer Micron Technology Inc.
Catalog OEM Souring
Description 256Mb Parallel NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468551-M29W256GL70ZS6F
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian M29W256GL70ZS6F CAD Model

Description

The M29W256GL70ZS6F, also manufactured by Micron, is a 256Mb Parallel NOR Flash memory component, emphasizing Micron's commitment to providing high-capacity, reliable memory solutions for the technology sector. Similar to the M29W256GL7AZS6F but differing possibly in nuanced specifications or operational parameters, this device offers ample storage for applications requiring fast access to large volumes of non-volatile data. It is particularly suitable for use in sophisticated electronics where the integrity and quick retrieval of stored data are vital, such as in telecommunications equipment, advanced consumer electronics, and automotive systems. This Parallel NOR Flash memory is engineered for efficient operation, featuring high-speed programming and erasing capabilities, alongside advanced protection and security options to ensure the safety and integrity of stored data. The device's robust design includes tolerance to high temperatures and varying voltage conditions, making it an excellent choice for systems requiring dependable performance in diverse and challenging environments.

You May Also Be Interested in

Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess