EN
  • EN
  • DE

M29W128GSL70ZS6F

Part No M29W128GSL70ZS6F
Manufacturer Micron Technology Inc.
Catalog Flash
Description NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 64-ball FBGA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Case / Package FBGA
Density 128 Mb
Interface Parallel
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type FLASH, NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 10 mA
Number of Pins 64
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Voltage 2.7 V
Win Source Part Number 1201218-M29W128GSL70ZS6F
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W128GSL70ZS6F CAD Model

Description

The M29W128GSL70ZS6F is a 128 Mbit (16MB) Parallel NOR Flash memory device manufactured by Micron Technology. It is designed for high-performance, high-density storage solutions in embedded systems, industrial applications, and consumer electronics. This memory device provides fast read access times and supports advanced security features, making it suitable for applications requiring reliable data storage and protection.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Consumer Electronics (e.g., Set-Top Boxes, Digital TVs)
  • Automotive Applications (e.g., Navigation Systems, Instrument Clusters)

Features:

  • 128 Mbit (16MB) storage capacity
  • Parallel interface for high-speed data transfer
  • 70ns access time
  • Sector Erase Architecture
  • Single 2.7V to 3.6V power supply
  • Advanced security features including sector protection
  • RoHS compliant

Benefits:

  • High Density: 128 Mbit capacity allows for storing large amounts of data.
  • Fast Performance: 70ns access time enables quick data retrieval, improving system responsiveness.
  • Reliable Storage: NOR Flash technology provides non-volatile storage with high endurance.
  • Secure Data: Sector protection features ensure data integrity and prevent unauthorized access.
  • Wide Application: Suitable for a variety of embedded and industrial applications.

Additional Details:

The M29W128GSL70ZS6F operates on a single power supply voltage, simplifying system design and reducing power consumption. Its sector erase architecture allows for efficient memory management, enabling quick and easy updates of specific data blocks without affecting other stored data. The device is available in various package options to accommodate different board layouts and space constraints. The advanced security features make it ideal for applications where data protection is paramount, such as storing firmware or configuration parameters. Micron's commitment to quality ensures that the M29W128GSL70ZS6F meets stringent performance and reliability standards, making it a dependable choice for demanding storage applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess