EN
  • EN
  • DE

M29W128GH70ZA6F TR

Part No M29W128GH70ZA6F TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 128MBIT PARALLEL 64TBGA / FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-TBGA (10x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Micron Technology Inc.
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mbit
Memory Organization 16M x 8, 8M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TBGA
Supplier Device Package 64-TBGA (10x13)
Base Product Number M29W128
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 2,500 pcs
Win Source Part Number 1382709-M29W128GH70ZA6F TR
Ultra Librarian 3D Model Ultra Librarian M29W128GH70ZA6F TR CAD Model

Description

The electronic component with Id 1199845 is a memory module manufactured by Micron Technology Inc. It is a part of the M29W128 series.

  • Package: Tape & Reel (TR)
  • Technology: FLASH - NOR
  • Memory Type: Non-Volatile
  • Memory Size: 128Mbit
  • Access Time: 70 ns
  • Voltage Supply: 2.7V to 3.6V
  • Mounting Type: Surface Mount
  • Package / Case: 64-TBGA
  • Memory Format: FLASH
  • Memory Interface: Parallel
  • ECCN: 3A991B1A
  • Product Status: Obsolete
  • Memory Organization: 16M x 8, 8M x 16

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess