EN
  • EN
  • DE

M25P16-VMF3PB

Part No M25P16-VMF3PB
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 16Mb Data storage SPI NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452278-M25P16-VMF3PB
Manufacturer Micron Technology Inc.
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mbit
Memory Organization 2M x 8
Memory Interface SPI
Clock Frequency 75MHz
Write Cycle Time - Word, Page 15ms, 5ms
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOP2
Ultra Librarian 3D Model Ultra Librarian M25P16-VMF3PB CAD Model

Description

The M25P16-VMF3PB by Micron Technology is a 16Mb SPI NOR Flash memory component characterized by its high speed, reliability, and efficiency. Similar to its counterpart, the M25P16-VMF3TPB, this device offers significant advantages for storing and executing code directly from Flash, thanks to its NOR architecture. It’s an excellent choice for a broad spectrum of applications, from simple consumer gadgets to complex automotive systems, where durability and data integrity are crucial. The SPI interface facilitates straightforward integration and rapid data exchange, enabling enhanced system performance and faster boot times. The M25P16-VMF3PB also offers features such as low-power operation and industry-standard security protocols, making it a secure, efficient, and cost-effective solution for meeting the rigorous demands of today's electronic designs.

You May Also Be Interested in

Dell
16GB 2Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M393B1K70CHD-CH9
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL N1TP1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess