The Micron EDB1332BDBH-1DIT-F-R is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component. This memory chip is designed for use in a wide range of applications requiring high-speed data transfer and storage, such as graphics cards, computing devices, and embedded systems. It offers improved performance and bandwidth compared to previous generations of SDRAM.
Applications:
- Graphics cards
- Desktop and laptop computers
- Embedded systems
- Networking equipment
- Industrial automation
- Gaming consoles
Features:
- DDR SDRAM technology
- Density: 256Mb (32M x 8)
- Data Rate: DDR-400 (200 MHz clock)
- Voltage: 2.5V
- Package: 66-pin TSOP II
- Operating Temperature: 0°C to 70°C
- Lead-free
Benefits:
- High-speed data transfer for improved system performance.
- Large memory capacity for demanding applications.
- Low voltage operation reduces power consumption.
- Industry-standard package for easy integration.
- Reliable performance ensures stable system operation.
Additional Details:
The EDB1332BDBH-1DIT-F-R is a 256Mb DDR SDRAM organized as 32M words by 8 bits. It operates at a clock frequency of 200 MHz, resulting in an effective data rate of 400 MHz due to the double data rate technology. The chip is packaged in a 66-pin TSOP II (Thin Small Outline Package) for surface-mount assembly. It requires a 2.5V power supply and is designed to operate within a temperature range of 0°C to 70°C.
This DDR SDRAM component is commonly used as system memory in computers and other electronic devices. The high bandwidth and low latency of DDR technology enable faster data access and processing, improving overall system performance. The lead-free construction meets environmental compliance requirements.