EN
  • EN
  • DE

ZL38005QCG1

Part No ZL38005QCG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description Enhanced Voice Processor with Dual Wideband Codecs | IC VOICE PROCESSOR 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Voice Processor
Applications Communication Systems
Number of Channels 2
Interface I2S, SPI, UART
Supply Voltage (V) 1.2V
Temperature Range - Operating -40°C ~ 85°C
Specifications 163.84Mbps
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 712969-ZL38005QCG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL38005QCG1 CAD Model

Description

The ZL38005QCG1, part of the comprehensive portfolio from Microchip Technology, stands out as a specialized voice processing solution designed to deliver exceptional audio performance for a wide range of applications. This advanced product is engineered to meet the rigorous demands of modern communication systems, offering a perfect blend of versatility and reliability.

Key Features

  • High-Performance Audio Processing: The ZL38005QCG1 features sophisticated algorithms that ensure crystal-clear voice quality, noise reduction, and echo cancellation, making it ideal for applications such as hands-free car kits, intercom systems, and VoIP devices.
  • Programmability: With its user-programmable nature, this device allows for customization to fit specific product needs, providing flexibility in design and functionality.
  • Integration: The ZL38005QCG1 is designed for easy integration into existing systems, thanks to its compact QFN package and compatibility with various microcontrollers and processors.
  • Low Power Consumption: Energy efficiency is at the heart of this product, making it suitable for battery-operated devices where power management is critical.

Applications

The versatility of the ZL38005QCG1 extends to a multitude of applications, including but not limited to:

  • Hands-Free Car Kits
  • Intercom Systems
  • VoIP Handsets and Gateways
  • Conference Speakerphones
  • Security and Surveillance Systems

Technical Specifications

The ZL38005QCG1 is built with the following technical specifications:

  • Package: 48-VFQFN Exposed Pad
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 3.3V

Microchip Technology's commitment to quality ensures that the ZL38005QCG1 is a reliable choice for developers seeking to enhance the audio capabilities of their products. With its advanced features and robust design, this voice processing solution is set to revolutionize the way we experience audio in communication devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
ON Semiconductor
Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4485 $88.8970
3+ $36.4706 $109.4118
5+ $35.3309 $176.6545
6+ $34.1912 $205.1472
8+ $33.0515 $264.4120
11+ $29.6324 $325.9564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess