EN
  • EN
  • DE

VSC8228XRC-01

Part No VSC8228XRC-01
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 4.25 GBPS DUAL CONDITIONER AND R / Clock and Data Recovery (CDR) IC 2 Output 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
PLL No
Number of Circuits 2
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number VSC8228
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938846-VSC8228XRC-01
Ultra Librarian 3D Model Ultra Librarian VSC8228XRC-01 CAD Model

Description

Microchip Technology's VSC8228XRC-01: A High-Performance Dual Channel Signal Conditioner

The VSC8228XRC-01 from Microchip Technology is a cutting-edge dual-channel signal conditioner designed to deliver exceptional performance in a wide range of applications. This product is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability and innovation. The VSC8228XRC-01 is specifically engineered to meet the demands of high-speed communication systems, offering unparalleled signal integrity and processing capabilities.

Key Features

  • Dual-Channel Operation: The VSC8228XRC-01 is capable of handling two independent data streams simultaneously, making it an ideal choice for systems that require efficient multi-channel processing.
  • High Data Rates: Designed to support high-speed data transfer, this signal conditioner is suitable for applications that require rapid data processing and transmission.
  • Advanced Signal Processing: With built-in features such as equalization, amplification, and clock data recovery (CDR), the VSC8228XRC-01 ensures signal integrity even under challenging conditions.
  • Configurability: Users can easily configure the device to suit their specific application needs, thanks to its flexible programming options.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the VSC8228XRC-01 is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of the system.

Applications

The versatility of the VSC8228XRC-01 allows it to be used in a variety of applications, including:

  • Data center networking equipment
  • High-performance computing systems
  • Telecommunications infrastructure
  • Enterprise storage solutions
  • Industrial automation and control systems

Quality and Support

Microchip Technology is committed to delivering products of the highest quality. The VSC8228XRC-01 is backed by Microchip's rigorous testing and validation processes, ensuring that it meets the strictest industry standards for performance and reliability. Customers also benefit from Microchip's world-class technical support and customer service, which are available to assist with integration, troubleshooting, and any other technical inquiries.

Whether you're designing a state-of-the-art data communication system or upgrading existing infrastructure, the VSC8228XRC-01 from Microchip Technology is an excellent choice for ensuring robust, high-speed signal conditioning.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9137 $79.8274
4+ $32.7497 $130.9988
6+ $31.7262 $190.3572
8+ $30.7028 $245.6224
10+ $29.6793 $296.7930
14+ $26.6091 $372.5274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess