EN
  • EN
  • DE

VCC1-B3P-50M0000000

Part No VCC1-B3P-50M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -55C TO +1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1025606-VCC1-B3P-50M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3P-50M0000000 CAD Model

Description

The VCC1-B3P-50M0000000 is a high-performance, precision oscillator module designed and manufactured by Microchip Technology. This product is part of Microchip's comprehensive range of timing solutions that cater to a wide array of applications, including telecommunications, computing, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 50 MHz, providing a stable clock signal for critical applications that demand consistent timing.
  • Package: It comes in a compact, surface-mount package that is designed for easy integration into various electronic assemblies.
  • Supply Voltage: The VCC1-B3P-50M0000000 is designed to work with a 3.3V power supply, offering compatibility with a broad range of digital systems.
  • Low Jitter: This oscillator is engineered to produce a low-jitter output, which is essential for maintaining signal integrity in high-speed communication systems.
  • Temperature Stability: The device is specified for industrial temperature ranges, ensuring reliable performance under varying environmental conditions.
  • Long-Term Reliability: Microchip Technology's commitment to quality means that this oscillator is built for long-term reliability, with a design that withstands the rigors of continuous operation.

Applications

The VCC1-B3P-50M0000000 is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • High-speed data transmission systems
  • Wireless communication infrastructure
  • Server and data center technology
  • Industrial control systems
  • Test and measurement equipment

Why Choose Microchip's VCC1-B3P-50M0000000?

When your project requires a reliable and stable clock source, the VCC1-B3P-50M0000000 from Microchip Technology stands out. Its precision and robust design ensure that your system operates at peak performance with minimal signal disturbance. Microchip's reputation for quality and support makes this oscillator a smart choice for engineers and designers looking for a dependable timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess