Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1201704-VCC1-B3F-125M000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3F-125M000000 CAD Model

Description

Microchip Technology's VCC1-B3F-125M000000 Oscillator

The VCC1-B3F-125M000000 is a high-performance, voltage-controlled crystal oscillator (VCXO) from Microchip Technology, designed to deliver exceptional stability and precision for advanced electronic systems. This compact and reliable component is an ideal solution for applications requiring tight frequency control, such as telecommunications, networking, and data communications.

Key Features

  • Frequency Range: The VCC1-B3F-125M000000 operates at a fixed frequency of 125 MHz, providing a stable clock signal for high-speed digital circuits.
  • Supply Voltage: This oscillator is designed to work with a 3.3V supply voltage, making it compatible with a wide range of modern digital systems.
  • Output Waveform: It outputs a clean, low-jitter HCMOS square wave, ensuring reliable signal integrity for critical timing applications.
  • Frequency Stability: The oscillator boasts excellent frequency stability, minimizing variations due to changes in temperature, voltage, and load conditions.
  • Packaging: Housed in a hermetically sealed ceramic package, the VCC1-B3F-125M000000 is designed to withstand harsh environmental conditions, ensuring long-term reliability.
  • Size: With its compact footprint, this VCXO can be easily integrated into space-constrained designs without compromising on performance.
  • RoHS Compliant: The device is RoHS compliant, adhering to environmental standards and regulations for electronic components.

Applications

The VCC1-B3F-125M000000 is versatile enough to be used in a variety of applications, including but not limited to:

  • PLL (Phase-Locked Loop) circuits
  • SONET/SDH network equipment
  • Wireless base stations
  • Test and measurement equipment
  • High-speed data transfer systems

Microchip Technology's commitment to quality ensures that the VCC1-B3F-125M000000 oscillator meets the stringent requirements of the most demanding applications, offering designers a blend of performance, reliability, and versatility.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 100.0200MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 100.0200M-TJHSA0
Seiko Epson Corporation
SG-8101CE 16.6700M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 16.6700M-TCHPA0
Seiko Epson Corporation
SG-8101CE 12.5000M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.5000M-TBGPA0
Seiko Epson Corporation
XTAL OSC XO 54.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 54.0000M-TJHPA0
Seiko Epson Corporation
SG-8101CE 132.8120M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 132.8120M-TCHSA0
Seiko Epson Corporation
SG-8101CA 25.001250M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 25.001250M-TCHSA0
Seiko Epson Corporation
SG-8101CA 49.3733M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 49.3733M-TBGSA0
Seiko Epson Corporation
SG-8101CE 17.7345M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 17.7345M-TCHSA0
Seiko Epson Corporation
SG-8101CG 16.182539M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 16.182539M-TCHPA0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention