EN
  • EN
  • DE

USB5534B-6080JZXTR

Part No USB5534B-6080JZXTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name USB5534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938362-USB5534B-6080JZXTR
Ultra Librarian 3D Model Ultra Librarian USB5534B-6080JZXTR CAD Model

Description

Microchip Technology USB5534B-6080JZXTR USB 3.0 Hub Controller

The USB5534B-6080JZXTR is a high-performance USB 3.0 hub controller from the reputable Microchip Technology. This device is designed to enhance the connectivity options for various computing and consumer electronics by adding multiple USB ports to a single USB connection. The USB5534B-6080JZXTR is part of Microchip's extensive range of USB hub controllers that are known for their reliability, speed, and integration features.

With a focus on speed and efficiency, the USB5534B-6080JZXTR supports SuperSpeed USB 3.0 operations, which can deliver data transfer rates of up to 5 Gbps. This makes it an ideal solution for applications that require fast data transfer, such as high-definition video, data storage, and complex industrial tasks. The device is backward compatible with USB 2.0 and 1.1, ensuring it can work with a wide range of legacy devices.

The USB5534B-6080JZXTR comes in a 64-pin QFN package, providing a compact footprint that is beneficial for space-constrained applications. It integrates a multi-point configurability that allows for a versatile system design, which can be easily adapted to suit various customer needs. The hub controller is equipped with five downstream ports, enabling the connection of multiple devices simultaneously.

Notable features of the USB5534B-6080JZXTR include its built-in battery charger detection, which allows for faster charging of mobile devices, and its support for link power management, which helps in reducing power consumption during idle periods. Additionally, the device offers various USB-specific features such as individual port power control and over-current protection, enhancing the safety and durability of connected devices.

Microchip Technology's USB5534B-6080JZXTR is a versatile and powerful solution for expanding USB capabilities in consumer electronics, desktop computers, notebooks, workstations, servers, and embedded systems. Its robust design ensures stable operation and a long product lifecycle, making it a smart choice for designers and manufacturers looking to enhance their products with reliable and high-speed USB connectivity.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1765 $55.0590
14+ $7.5295 $105.4130
21+ $7.2942 $153.1782
29+ $7.0589 $204.7081
37+ $6.8236 $252.4732
50+ $6.1177 $305.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess