EN
  • EN
  • DE

USB3813I-1080XY-TR

Part No USB3813I-1080XY-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 3PORT 30CSP / USB 2.0 Hi-Speed 3-Port Hub Controller Optimized for Portable Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 30-UFBGA, WLCSP
Supplier Device Package 30-WLCSP (2.90x2.50)
Part Number Series USB3813
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805441-USB3813I-1080XY-TR
Ultra Librarian 3D Model Ultra Librarian USB3813I-1080XY-TR CAD Model

Description

Microchip Technology USB3813I-1080XY-TR USB 2.0 Hub Controller

The USB3813I-1080XY-TR is a versatile and low-power USB 2.0 hub controller from Microchip Technology, designed to provide a compact and efficient solution for expanding USB capabilities in various electronic devices. With its integrated MultiTRAK™ technology, this hub controller offers three downstream ports that facilitate high-bandwidth communication by effectively managing data traffic between the host and multiple devices.

This hub controller is housed in a small footprint package, making it an ideal choice for space-constrained applications. The USB3813I-1080XY-TR supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates, ensuring compatibility with a broad range of USB peripherals. High-speed (480 Mbps) devices are also supported through a single transaction translator (TT), which provides the necessary bandwidth for seamless operation of high-speed devices on a full-speed hub.

Key features of the USB3813I-1080XY-TR include:

  • Compliance with USB 2.0 specification
  • Three downstream USB ports with integrated physical layer transceivers
  • Single transaction translator for legacy USB support
  • PortMap and PortSwap options for customizable port configuration
  • Overcurrent protection and power management for safe and reliable operation
  • Support for compound devices with embedded USB hub and peripheral functions
  • Low-power operation with individual port power control
  • Industrial temperature range (-40°C to +85°C) for harsh environment applications

The USB3813I-1080XY-TR hub controller is shipped in tape and reel packaging, denoted by the TR suffix, which facilitates automated assembly processes. This makes it an excellent choice for mass production requirements.

Whether you are designing consumer electronics, mobile devices, automotive infotainment systems, or industrial equipment, the USB3813I-1080XY-TR hub controller offers a reliable and efficient solution for expanding USB connectivity. Its robust design and advanced features ensure that your product will deliver consistent performance and meet the demands of today's technology-driven world.

For detailed technical specifications, application notes, and support documentation, visit the Microchip Technology website to ensure your design takes full advantage of this high-quality USB hub controller.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9633 $50.3761
42+ $2.4314 $102.1188
64+ $2.3554 $150.7456
88+ $2.2794 $200.5872
114+ $2.2035 $251.1990
152+ $1.9755 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess