EN
  • EN
  • DE

USB2649-HZH

Part No USB2649-HZH
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 406897-USB2649-HZH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2649-HZH CAD Model

Description

The USB2649-HZH from Microchip Technology is a highly integrated USB 2.0 hub and flash media card reader controller designed to enable direct interface to PCs, tablets, and other host platforms. This advanced device simplifies the addition of USB-based connectivity and media card access to a vast array of consumer electronics and computing devices.

Key Features and Benefits

  • High-Speed USB 2.0 Interface: The USB2649-HZH supports high-speed USB 2.0 data transfer rates up to 480 Mbps, ensuring swift data exchanges and efficient operation of connected peripherals.
  • Integrated Card Reader: This controller includes a multi-format flash media card reader that supports popular formats such as SD, MMC, MS, and xD, providing a versatile solution for accessing various types of digital media.
  • Multiple USB Ports: With multiple downstream USB ports, the USB2649-HZH can connect several devices simultaneously, enhancing the expandability of the system it is integrated into.
  • Enhanced Power Management: The device features advanced power management options, including dynamic power switching and individual port power control, which help in reducing overall power consumption.
  • Easy Integration: Designed with simplicity in mind, the USB2649-HZH offers a straightforward integration process, making it an ideal choice for designers looking for a plug-and-play solution.
  • Customizable: OEMs can customize the device through configurable vendor ID (VID) and product ID (PID) settings, allowing for brand differentiation and unique product identification.

Applications

The USB2649-HZH is suitable for a wide range of applications, including but not limited to:

  • Desktop and laptop computers
  • Consumer electronics such as TVs and gaming consoles
  • Embedded systems
  • Docking stations and monitors with USB hub capabilities
  • Printers and multifunction devices with direct print capabilities

With its combination of USB hub and media card reader functions, the USB2649-HZH from Microchip Technology offers a compact, efficient, and high-performance solution for enhancing connectivity and media access across a multitude of platforms.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5112 $58.6008
22+ $5.3426 $117.5372
34+ $5.1757 $175.9738
47+ $5.0087 $235.4089
60+ $4.8418 $290.5080
80+ $4.3409 $347.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess