EN
  • EN
  • DE

UPS615E3/TR13

Part No UPS615E3/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 15V 6A POWERMITE  /  Diode Schottky 15 V 6A Surface Mount Powermite
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 320 mV @ 6 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 4 mA @ 15 V
Mounting SMD (SMT)
Package / Case DO-216AA
Supplier Device Package Powermite
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number UPS615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000
Win Source Part Number 972576-UPS615E3/TR13
Ultra Librarian 3D Model Ultra Librarian UPS615E3/TR13 CAD Model

Description

Microchip Technology UPS615E3/TR13 Product Overview

The UPS615E3/TR13 is a high-performance, integrated circuit from Microchip Technology, designed to meet the demanding requirements of modern electronic devices. This versatile product is well-suited for a broad range of applications, from power management to signal conditioning, providing designers with a reliable and efficient solution.

Key Features

  • High Accuracy: The UPS615E3/TR13 offers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout Voltage: Its low dropout performance makes it ideal for battery-operated devices, maximizing the usage of available power.
  • Thermal Protection: Built-in thermal shutdown functionality helps to prevent damage from overheating, enhancing the longevity of both the IC and the end product.
  • Current Limiting: The device includes current limiting features, providing additional protection against overcurrent conditions.

Applications

With its versatile nature, the UPS615E3/TR13 is suitable for a variety of applications, including but not limited to:

  • Portable and wearable technology
  • Medical devices
  • Power supply modules
  • Telecommunication systems
  • Automotive electronics

Product Specifications

The UPS615E3/TR13 is provided in a compact package, which is highly advantageous for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The product is also characterized by its low quiescent current, contributing to the overall energy efficiency of the end device.

Quality and Reliability

As with all Microchip Technology products, the UPS615E3/TR13 is manufactured to high standards, ensuring both quality and reliability. Customers can trust in the consistent performance of this IC, backed by Microchip's commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess