EN
  • EN
  • DE

UES804

Part No UES804
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 50A DO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 50 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -55°C ~ 150°C
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 694130-UES804
Ultra Librarian 3D Model Ultra Librarian UES804 CAD Model

Description

Microchip Technology UES804 Product Overview

The UES804, a robust electronic component from Microchip Technology, is a testament to the company's commitment to providing high-quality, reliable solutions for the electronics industry. This product is designed to cater to the needs of engineers and developers who require a dependable power management solution for their applications.

At its core, the UES804 is an advanced Schottky diode, known for its low forward voltage drop and high efficiency. This characteristic makes it an excellent choice for applications where power conservation is critical. The Schottky diode is particularly well-suited for use in switching power supplies, converters, and free-wheeling diodes, where its fast switching capabilities can be fully utilized.

The UES804 boasts a high surge capability, which ensures that it can handle the occasional overcurrent conditions without failing. This feature is particularly beneficial in applications where power spikes are common, providing an additional layer of protection for the electronic circuitry. Furthermore, the diode's low power loss and high efficiency contribute to the overall reduction in thermal stress, which can significantly extend the lifespan of the product.

Constructed with Microchip Technology's precision engineering, the UES804 is encapsulated in a robust package that offers excellent mechanical and thermal stability. This ensures that the diode can operate reliably even in harsh environmental conditions, making it a suitable choice for industrial and automotive applications where reliability is of the utmost importance.

The UES804 also features a low profile design, making it ideal for space-constrained applications. This compact footprint allows for greater design flexibility and can be easily integrated into a wide range of electronic assemblies. Its lead-free and RoHS-compliant construction is in line with global environmental standards, reflecting Microchip Technology's dedication to environmentally responsible manufacturing.

In summary, the UES804 from Microchip Technology is a high-performance Schottky diode that offers efficiency, reliability, and durability for a variety of power management applications. Its superior characteristics ensure that it is a go-to choice for professionals seeking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess