EN
  • EN
  • DE

MT9172AP1

Part No MT9172AP1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number MT9172
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645304-MT9172AP1
Ultra Librarian 3D Model Ultra Librarian MT9172AP1 CAD Model

Description

The MT9172AP1 from Microchip Technology is a highly integrated device designed for use in telecommunications applications. This product is part of the company's portfolio of telephony solutions, which are known for their reliability, performance, and integration of advanced features. The MT9172AP1 is specifically tailored for systems that require digital network interfaces, offering a robust set of capabilities to designers and engineers.

Key Features

  • Integrated Digital Interface: The MT9172AP1 comes with a built-in digital interface that supports a wide range of telecommunication protocols and data formats. This makes it an ideal choice for interfacing with digital switches and other network components.
  • High-Performance Signal Processing: With advanced signal processing capabilities, the device ensures high-quality voice and data transmission, minimizing errors and enhancing overall communication efficiency.
  • Programmable Functionality: The product is designed with programmability in mind, allowing customization to meet the specific needs of various telephony applications. This flexibility is crucial for adapting to evolving standards and customer requirements.
  • Low Power Consumption: Energy efficiency is a hallmark of the MT9172AP1, which operates with minimal power consumption, making it suitable for power-sensitive applications and contributing to the overall reduction of system costs.

Applications

The MT9172AP1 is versatile and can be used in a variety of applications, including:

  • Integrated Access Devices (IADs)
  • VoIP Gateways
  • Digital PBX Systems
  • Wireless Base Stations
  • Network Interface Units (NIUs)

Technical Specifications

Microchip's MT9172AP1 boasts an impressive set of technical specifications that underscore its suitability for demanding telecommunication environments. The device operates over a standard temperature range and comes in a package that is designed for easy integration into a wide range of hardware configurations.

In conclusion, the MT9172AP1 by Microchip Technology is a top-tier solution for digital telephony systems, offering a blend of performance, flexibility, and power efficiency. Its comprehensive feature set and adaptability make it a valuable component in the design of modern communication infrastructure.

You May Also Be Interested in

Others
Lowest to $18.3934
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Lowest to $5.6191
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
ST-Ericsson Inc
Lowest to $42.5952
Intersil
Lowest to $4.8140
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess