EN
  • EN
  • DE

U6815BM-NFLG3Y

Part No U6815BM-NFLG3Y
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual Hex DMOS Output Driver with Serial Input Control | IC DRIVER HEX DUAL W/DRVR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Number of Outputs 12
Output Configuration High Side or Low Side
Output Type N/P-Channel
Interface SPI
Load Voltage (V) 40V (Maximum)
Supply Voltage 4.5V ~ 5.5V
Current - Output (Maximum) 600mA
Rds On 2Ohm (Maximum), 1.5Ohm (Maximum)
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number U6815B
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275425-U6815BM-NFLG3Y
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6815BM-NFLG3Y CAD Model

Description

Introducing the Microchip Technology U6815BM-NFLG3Y

The U6815BM-NFLG3Y is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is designed to cater to the demanding needs of the modern electronics industry, where reliability, efficiency, and precision are paramount.

Key Features

  • High Performance: The U6815BM-NFLG3Y boasts impressive operational capabilities that ensure top-notch performance in a variety of applications.
  • Durability: Built with robust materials and technology, this product is designed to withstand challenging conditions and deliver consistent results over time.
  • Energy Efficient: Microchip Technology is committed to sustainability, and this product reflects that ethos with its energy-efficient design, reducing the overall power consumption for devices.
  • Compact Design: The U6815BM-NFLG3Y is crafted to fit into tight spaces, making it an ideal choice for applications where board real estate is at a premium.

Applications

The versatility of the U6815BM-NFLG3Y allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Communication devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is synonymous with quality, and the U6815BM-NFLG3Y is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by industry professionals. Customers can trust in the reliability of this product for their critical applications.

Support and Resources

Microchip Technology provides extensive support and resources to help integrate the U6815BM-NFLG3Y into your projects. From detailed datasheets to customer support and online forums, users have access to all the information they need to make the most of this exceptional product.

Whether you are developing the next generation of automotive technology or designing a new consumer gadget, the U6815BM-NFLG3Y from Microchip Technology is a component that offers the reliability, efficiency, and advanced features required to make your project a success.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess