Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 047931-TCM812MERCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM812MERCTR CAD Model

Description

Microchip Technology's TCM812MERCTR: A Reliable Voltage Supervisor

The TCM812MERCTR is a highly efficient voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This small but powerful device is crucial for systems that require a reliable monitoring solution to ensure proper operation during power fluctuations or failures.

At the heart of the TCM812MERCTR is its ability to monitor the supply voltage of microprocessors, microcontrollers, and other voltage-sensitive components. It provides an active-low reset signal when the monitored voltage falls below a preset threshold. This feature is critical for preventing system errors and data corruption that can occur when devices operate outside their specified power ranges.

The TCM812MERCTR operates over a wide voltage range, making it versatile for various applications. Its low supply current of 5.5 μA (typical) ensures minimal power consumption, which is especially beneficial for battery-operated devices where power efficiency is paramount. The device's fast response time is also noteworthy, as it can quickly react to under-voltage conditions, protecting the system without unnecessary delays.

Designed for a broad range of applications, the TCM812MERCTR is ideal for portable electronics, automotive systems, industrial controls, and any other application where power supply integrity is essential. Its small SOT-23-5 package is space-efficient, allowing for integration into compact designs without compromising performance.

Key features of the TCM812MERCTR include:

  • Supply voltage supervision range: 1.5V to 5.5V
  • Low supply current: 5.5 μA (typical)
  • Reset timeout period: 140 ms (minimum)
  • Operating temperature range: -40°C to +85°C
  • Package type: 5-pin SOT-23

Overall, the TCM812MERCTR voltage supervisor from Microchip Technology is a testament to the company's commitment to providing reliable and efficient components for critical system monitoring. Its precision voltage monitoring, low power consumption, and compact form factor make it an indispensable part of any power-sensitive electronic system.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3709XQBP-308/NOPB
Maxim Integrated
IC SUPERVISOR MPU LV SOT23-8
Need more? Email Us
ECAD model for MAX6708YKA+T
Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Maxim Integrated
IC MONITOR VOLT MPU 14-SOIC
Need more? Email Us
ECAD model for MAX8215ESD+T
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Need more? Email Us
ECAD model for LTC2907IDDB#TRPBF
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Need more? Email Us
ECAD model for R3111Q261A-TR-FE
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7989 $67.9065
200+ $0.6555 $131.1000
310+ $0.6350 $196.8500
425+ $0.6144 $261.1200
545+ $0.5940 $323.7300
730+ $0.5327 $388.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,800 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention