EN
  • EN
  • DE

TC642COA713

Part No TC642COA713
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description PWM Fan Speed Controller with FanSense™ Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series FanSense
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Applications Fan Controller
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1264785-TC642COA713
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC642
Introduction Date January 31, 2001
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian TC642COA713 CAD Model

Description

The TC642COA713 is a high-performance, versatile fan speed controller from Microchip Technology, designed to cater to the demanding needs of modern electronic systems. This PWM (Pulse Width Modulation) fan speed controller is capable of efficiently managing the rotational speed of DC brushless fans, thereby ensuring optimal cooling and noise reduction in various applications.

Key Features

  • Intelligent Fan Control: The TC642COA713 modulates the fan speed based on the temperature inputs it receives, which means it can adjust the fan's RPM (Revolutions Per Minute) as the system temperature changes. This results in more effective cooling and energy savings.
  • Energy-Efficient: By using PWM to control fan speed, the device minimizes power consumption, making it an eco-friendly choice for energy-conscious users.
  • Versatility: This controller is suitable for a wide range of applications, including computer systems, power supplies, and other electronics requiring thermal management.
  • Fail-Safe Features: The TC642COA713 includes built-in safety features such as automatic fan fault shutdown, which protects the system in case of fan failure or blockage.
  • Programmable: Users can set their desired temperature thresholds and fan speed curves, allowing for a customized cooling strategy.

Technical Specifications

  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-pin SOIC
  • External Clock Synchronization
  • Automatic Shot-down and Restart

Applications

The TC642COA713 is the ideal choice for managing the cooling systems of various electronic devices. It is particularly useful in:

  • Personal Computers and Servers
  • Networking Equipment
  • Telecommunications Systems
  • Industrial PCs
  • Power Supplies

With its combination of precision control, energy efficiency, and robust safety features, the TC642COA713 from Microchip Technology stands out as a superior solution for thermal management in electronic systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess