EN
  • EN
  • DE

TC54VN1902EMB713

Part No TC54VN1902EMB713
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Voltage Detector, 0.7V to 10V, SOT-89-3, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993138-TC54VN1902EMB713
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN1902EMB713 CAD Model

Description

Microchip Technology TC54VN1902EMB713 Voltage Detector

The TC54VN1902EMB713 is a high-precision voltage detector designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is engineered to provide reliable monitoring of power supplies in electronic equipment, ensuring systems operate within their specified voltage ranges.

This voltage detector is part of the TC54 series and is specifically tailored for applications that require an accurate and dependable monitoring system for their power supply voltage levels. With its small form factor and low power consumption, the TC54VN1902EMB713 is an ideal choice for portable and battery-operated devices where power efficiency is critical.

Key Features:

  • High Accuracy: The TC54VN1902EMB713 boasts a precision voltage threshold of 1.9V, making it suitable for a wide range of applications that require precise voltage monitoring.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power consumption, thereby extending battery life in portable devices.
  • Compact Package: It comes in a small SOT-23 package, which is advantageous for space-constrained applications.
  • Operating Voltage Range: This voltage detector operates over a wide voltage range, making it versatile for different electronic systems.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, it is robust enough to function in a variety of environmental conditions.

The TC54VN1902EMB713 is not only highly reliable but also user-friendly. It is designed to assert a reset signal whenever the monitored voltage falls below the factory-programmed threshold. Once the voltage rises above the threshold, the device provides a clear signal, allowing the system to resume normal operation. This feature is critical for preventing data loss and ensuring the integrity of system operations during power fluctuations.

Whether you are developing consumer electronics, automotive systems, or industrial equipment, the TC54VN1902EMB713 from Microchip Technology is an excellent choice for safeguarding your system against unexpected power supply issues.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess