The TC4420IOA is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, designed to convert TTL or CMOS input logic levels to a high current driver signal for power MOSFETs. This driver is capable of delivering a continuous output current of up to 6A, making it an excellent choice for a variety of demanding applications that require efficient power management and high-speed switching.
Key Features
- High Peak Output Current: Capable of delivering up to 6A, this driver can handle high-capacity MOSFETs with ease.
- Wide Input Supply Voltage Operating Range: Operates from 4.5V to 18V, allowing for flexibility in various circuit designs and compatibility with a range of power supplies.
- High-Speed: Features a 25nsec typical rise and fall times with a 1.8nF load, which translates to swift and efficient switching performance.
- Latch-Up Protected: Withstands up to 1.5A of reverse output current, safeguarding the device against latch-up, a common issue in MOSFET drivers.
- Logic Input Withstands Negative Swing: The TC4420IOA can tolerate up to 5V of negative voltage on its input without damage, providing additional protection for the driver.
- Thermal Protection: Equipped with an over-temperature shutdown feature to prevent damage from overheating.
Applications
The TC4420IOA is suitable for a multitude of applications including, but not limited to:
- DC to DC converters
- Motor control circuits
- Pulse generators
- Power MOSFET gate drivers
- Class D switching amplifiers
Product Specifications
Attribute
Value
Output Current
6A
Input Voltage (V<sub>DD)
4.5V to 18V
Rise / Fall Time
25nsec (typical)
Package Type
8-Pin SOIC
Overall, the TC4420IOA from Microchip Technology is a reliable and efficient solution for driving power MOSFETs in a variety of electronic applications. Its robust design and high-speed operation make it a versatile component for any power management task.