EN
  • EN
  • DE

LT1236BIN8-5

Part No LT1236BIN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205398-LT1236BIN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1236BIN8-5 CAD Model

Description

The LT1236BIN8-5 is a high-precision voltage reference module from Linear Technology, designed to offer a stable and reliable reference voltage for high-performance analog circuits. This product is part of the LT1236 series, which is renowned for its low noise and excellent thermal stability, making it an ideal choice for precision data conversion systems, high-resolution ADCs, and DACs, as well as critical power supply controls.

Key Features:

  • Output Voltage: The LT1236BIN8-5 provides a fixed 5V output, which is meticulously regulated to ensure minimal deviation over temperature and time.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.05%, which is maintained over the full operating temperature range.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, users can expect a consistent performance even under varying environmental conditions.
  • Low Output Noise: The device features an exceptionally low noise output, with only 1.0µVP-P of noise in the 0.1Hz to 10Hz bandwidth, making it suitable for noise-sensitive applications.
  • Long-Term Stability: It offers excellent long-term stability, with a typical drift of less than 20ppm per 1000 hours, ensuring reliability over the lifespan of the device.
  • Package: The LT1236BIN8-5 comes in an 8-lead PDIP package, compatible with standard PCB layouts and easy to integrate into a variety of circuit designs.

Applications:

The LT1236BIN8-5 is versatile and can be utilized in numerous applications that require a high degree of precision and stability. These include:

  • Precision instrumentation
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial control systems
  • Professional audio equipment
  • Medical devices
  • Laboratory equipment

In summary, the LT1236BIN8-5 from Linear Technology is a top-tier precision voltage reference that combines high accuracy, low noise, and excellent thermal stability to meet the requirements of the most demanding analog applications.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess