EN
  • EN
  • DE

TC1301B-GDDVMF

Part No TC1301B-GDDVMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual LDO with Microcontroller RESET Function
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 2.7V, 3V, 2.5V
Voltage Dropout (Maximum) 0.18V @ 300mA, 0.25V @ 150mA
Output Current 300mA, 150mA
Operating Supply Current 180μA
PSRR 58dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-EP (3x3)
Win Source Part Number 1264438-TC1301B-GDDVMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC1301B
Introduction Date September 18, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC1301B-GDDVMF CAD Model

Description

The TC1301B-GDDVMF is a high-performance, feature-rich component designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to providing advanced solutions for power management applications.

Key Features

  • Dual Output Regulator: The TC1301B-GDDVMF boasts a dual-output configuration that combines a high-efficiency synchronous fixed-frequency PWM regulator with an additional LDO (Low Dropout Regulator) for versatile power management.
  • High Efficiency: With its synchronous design, the device ensures efficient power conversion, which is critical for minimizing heat generation and maximizing battery life in portable applications.
  • Power Good Output: The inclusion of a 'power good' output provides a reliable status indication that can be used for power sequencing and system integrity checks.
  • Thermal Shutdown: Safety is a priority, and the TC1301B-GDDVMF includes a thermal shutdown feature to protect against overheating, ensuring long-term reliability and stability.
  • Low Quiescent Current: The device is optimized for low quiescent current, which is essential for battery-powered devices, where extending operational life is of paramount importance.

Applications

The TC1301B-GDDVMF is highly suitable for a wide range of applications, especially where efficient power management and space-saving solutions are required. Typical applications include:

  • Battery-powered devices
  • Portable medical equipment
  • Smart home automation systems
  • Wearable technology
  • IoT devices

Technical Specifications

With a compact package and integrated features, the TC1301B-GDDVMF is designed for ease of integration into various circuit designs. Its technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Fixed PWM Output Voltage
  • Adjustable LDO Output Voltage
  • Overcurrent Protection
  • Package Type: 10-MSOP

Microchip Technology's TC1301B-GDDVMF is a robust and reliable choice for designers looking to enhance the power management capabilities of their next project with a trusted name in the industry.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess