EN
  • EN
  • DE

TC115331EMTTR

Part No TC115331EMTTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PFM/PWM Step-Up DC/DC Converter | IC REG BOOST 3.3V 100MA SOT89-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.9V
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.3V
Output Current 100mA
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-89-5/6
Supplier Device Package SOT-89-5
Family Part Number TC115
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1264401-TC115331EMTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC115331EMTTR CAD Model

Description

Microchip Technology TC115331EMTTR Overview

The TC115331EMTTR is a state-of-the-art integrated circuit from Microchip Technology, designed to provide efficient power management solutions for a wide range of electronic applications. This high-performance device is part of Microchip's extensive portfolio of power management products, known for their reliability, precision, and innovative features.

Key Features

  • Voltage Regulation: The TC115331EMTTR offers excellent voltage regulation capabilities, ensuring stable operation for the connected components, even under varying load conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices where power conservation is crucial.
  • High Accuracy: The device provides high accuracy in its output voltages, which is essential for sensitive electronic circuits that require precise voltage levels for optimal performance.
  • Thermal Protection: It includes built-in thermal protection features that prevent the IC from overheating, thereby enhancing the longevity and reliability of both the IC and the overall system.
  • Compact Footprint: The TC115331EMTTR comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the TC115331EMTTR allows it to be used in a variety of applications, including:

  • Portable electronic devices
  • Power supply modules
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The TC115331EMTTR is designed with the following technical specifications:

  • Adjustable output voltage for flexible design options
  • High-frequency operation for reduced external component size
  • Low dropout voltage for improved efficiency
  • Package type: EMT (Microchip's specific package code)
  • Part of the TC1153 series, known for high performance and reliability

In conclusion, the TC115331EMTTR from Microchip Technology is an excellent choice for designers looking for a compact, efficient, and reliable power management solution. Its advanced features and robust design ensure that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess