EN
  • EN
  • DE

TC1017-2.6VCTTR

Part No TC1017-2.6VCTTR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description 150mA CMOS LDO with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Output Current 150 mA
Output Voltage 1.2 V
Quiescent Current 53 µA
RoHS Non-Compliant
Win Source Part Number 1098099-TC1017-2.6VCTTR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC1017-2.6VCTTR CAD Model

Description

The TC1017-2.6VCTTR is a high-quality, low-dropout (LDO) voltage regulator from the reputable manufacturer, Microchip Technology. This precision device is designed to deliver a consistent 2.6V output from a varying input voltage source, making it an ideal choice for battery-powered applications where voltage levels fluctuate with battery discharge.

With its tiny SOT-23A package, the TC1017-2.6VCTTR is perfect for space-constrained applications. Despite its small size, it offers an impressive output current of 50 mA, suitable for low-power devices such as handheld electronics, wearables, and IoT sensors. The regulator's low dropout voltage ensures efficient operation close to the battery's end-of-life, maximizing the usable charge.

Key Features:

  • Stable Output: Provides a steady 2.6V output, which is critical for sensitive electronic components that require precise voltage levels for optimal performance.
  • High Accuracy: Features tight output voltage tolerance, ensuring reliable operation of your device under various conditions.
  • Low Dropout Voltage: Functions efficiently with minimal difference between the input and output voltages, reducing power loss and improving battery life.
  • Thermal Protection: Integrated with thermal shutdown mechanisms to prevent damage from overheating, thus enhancing the longevity of the regulator and the overall device.
  • Low Power Consumption: Boasts a low quiescent current, which is beneficial for battery-powered applications where power conservation is crucial.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Wearables and medical devices
  • IoT sensors and smart technology

The TC1017-2.6VCTTR from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new product or optimizing an existing one, this voltage regulator is an excellent choice for ensuring stable power delivery.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess