EN
  • EN
  • DE

T5750-6AQ

Part No T5750-6AQ
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF TX IC ASK 868-928MHZ 8TSSOP  /  RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Microchip Technology
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Frequency 868MHz ~ 928MHz
Applications General Purpose Data Transmission Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 32kBaud
Power - Output 5.5dBm
Current - Transmitting 8.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.39.0001
Other Names T5750-6AS-ND,T5750-6AQCT,T5750-6AQTR,T5750-6AQ-ND,T57506AQ,T5750-6AS
Standard Package 5,000
Win Source Part Number 1198195-T5750-6AQ
Ultra Librarian 3D Model Ultra Librarian T5750-6AQ CAD Model

Description

The T5750-6AQ is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed for advanced applications in industrial, automotive, consumer electronics, and Internet of Things (IoT) sectors, offering a perfect blend of power efficiency, performance, and reliability.

Key Features:

  • Advanced Core: The T5750-6AQ features a high-performance core with efficient instruction sets, optimized for low power consumption and high-speed processing. This makes it ideal for applications requiring intense computational tasks while maintaining energy efficiency.
  • Memory Capacity: Equipped with ample flash memory and RAM, this MCU can handle complex software applications and multitasking without compromising on performance.
  • Connectivity Options: Offering a range of connectivity options, the T5750-6AQ includes support for standard communication protocols such as I2C, SPI, and UART, making it highly versatile for integration into various systems.
  • Robust Security: With an emphasis on security, this microcontroller incorporates advanced security features to protect against unauthorized access and ensure data integrity, making it suitable for sensitive and secure applications.
  • Analog Integration: The device boasts integrated analog peripherals, including ADCs, DACs, and comparators, providing a comprehensive solution for mixed-signal applications.
  • Development Support: Microchip Technology provides extensive development support for the T5750-6AQ with software libraries, development tools, and a strong community forum, facilitating a smooth development process for engineers.

The Microchip Technology T5750-6AQ is not just a component; it's a robust platform for developing sophisticated electronic systems. Whether you're designing a smart home device, an automotive sensor, or a power management system, the T5750-6AQ offers the reliability, flexibility, and performance you need to deliver cutting-edge solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess