EN
  • EN
  • DE

SY89610LMG-TR

Part No SY89610LMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Frequency Synthesizer
PLL Yes
Input CML, LVDS, LVPECL
Output CML
Number of Circuits 1
Frequency - Max 694MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89610
Other Names SY89610LMG TR,SY89610LMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269697-SY89610LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89610LMG-TR CAD Model

Description

Microchip Technology's SY89610LMG-TR: A High-Performance Clock Synthesizer

The SY89610LMG-TR by Microchip Technology is an advanced clock synthesizer chip designed to meet the demanding requirements of high-speed communication systems. This precision device is an integral component for ensuring accurate timing and synchronization in a wide range of applications, including networking, telecommunications, and data centers.

Key Features

  • High-Frequency Outputs: The SY89610LMG-TR is capable of generating clock signals at very high frequencies, making it suitable for the latest high-speed interfaces and protocols.
  • Low Jitter Performance: With its low jitter characteristics, this clock synthesizer ensures reliable data transmission by minimizing timing errors, which is critical for high-speed data integrity.
  • Flexible Configuration: Users can configure the device for various output frequencies, allowing for a versatile integration into different system designs.
  • Power Efficiency: Designed with power efficiency in mind, the SY89610LMG-TR helps to reduce the overall power consumption of the systems it is integrated into, which is especially beneficial for energy-sensitive applications.

Applications

The SY89610LMG-TR is ideally suited for a range of applications that require precise clock generation and distribution. Its performance and configurability make it a top choice for:

  • High-speed networking equipment such as routers, switches, and multiplexers
  • Telecommunication infrastructure like base stations and network interface cards
  • Server farms and data centers that demand precise timing for data processing and transfer
  • Industrial and medical applications where timing accuracy is crucial

Product Packaging and Availability

The SY89610LMG-TR is available in a surface-mount package and is supplied on tape and reel, which facilitates efficient assembly for high-volume production. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is standard for automated manufacturing processes.

Conclusion

With its exceptional performance and flexibility, the SY89610LMG-TR from Microchip Technology is an excellent choice for designers looking to incorporate a reliable clock synthesizer into their high-speed communication systems. Its low jitter, high-frequency outputs, and power efficiency make it a competitive component in the market.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess