EN
  • EN
  • DE

SY84403BLMG-TR

Part No SY84403BLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 10MLF / Limiting Amplifier 1 Circuit Differential 10-MLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 41mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-VFQFN Exposed Pad, 10-MLF®
Supplier Device Package 10-MLF® (2x2)
Base Product Number SY84403B
Other Names 1611-SY84403BLMG-CT,576-3535-2,SY84403BLMGTR,576-3535-1,576-3535-6,1611-SY84403BLMG-DKR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260534-SY84403BLMG-TR
Ultra Librarian 3D Model Ultra Librarian SY84403BLMG-TR CAD Model

Description

Microchip Technology's SY84403BLMG-TR: High-Speed, Low-Power Laser Diode Driver

The SY84403BLMG-TR from Microchip Technology is a cutting-edge laser diode driver designed for high-speed communication applications. This component is part of Microchip's SY family of laser diode drivers, renowned for their reliability and performance in fiber optic communications. The SY84403BLMG-TR is specifically engineered to deliver rapid modulation and continuous wave operation, making it an ideal choice for advanced optical networks.

Key Features:

  • High-Speed Operation: The SY84403BLMG-TR offers fast modulation speeds necessary for modern fiber optic communication, providing the bandwidth needed for high data rate transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, this laser diode driver helps reduce overall power usage in optical systems, which is critical for large-scale deployments.
  • Adjustable Output Current: It allows precise control over the modulation and bias currents, enabling fine-tuning of the laser's output to match specific system requirements.
  • Wide Supply Voltage Range: The device can operate over a broad range of supply voltages, offering flexibility in various power environments.
  • Automatic Power Control (APC) Interface: This feature ensures consistent optical power output from the laser diode, maintaining stable performance over time and temperature variations.
  • Thermal Shutdown Protection: Safety is a priority with the SY84403BLMG-TR, which includes a thermal shutdown mechanism to protect the device from overheating.

Applications:

The SY84403BLMG-TR is designed to meet the stringent requirements of high-speed optical networks. Applications include:

  • Fiber-to-the-Home (FTTH) systems
  • High-speed datacom and telecom equipment
  • Optical transceivers and transponders
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • SONET/SDH and Ethernet network equipment

With its robust design and advanced features, the SY84403BLMG-TR is an exemplary choice for system designers looking to enhance the performance and efficiency of their optical communication systems. Microchip Technology's commitment to quality ensures that this laser diode driver will deliver the reliability and performance that industry professionals expect.

For detailed specifications and integration guidance, refer to the SY84403BLMG-TR datasheet and Microchip Technology's technical support resources.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess