EN
  • EN
  • DE

SY58037UMI

Part No SY58037UMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 44MLF / Multiplexer 1 x 8:1 44-MLF® (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package 44-MLF® (7x7)
Base Product Number 58037
Standard Package 260
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256927-SY58037UMI
Ultra Librarian 3D Model Ultra Librarian SY58037UMI CAD Model

Description

The SY58037UMI from Microchip Technology is a high-performance, fully differential 4:1 CML multiplexer with an integrated equalizer. This advanced device is designed to deliver exceptional signal integrity with low jitter and high-speed operation, making it an ideal solution for demanding applications in telecommunications, data centers, and high-speed computing systems.

Key Features

  • High-Speed Operation: The SY58037UMI operates at blazing speeds, ensuring that it can handle the bandwidth requirements of modern high-speed data channels.
  • Low Jitter: With its low jitter performance, the SY58037UMI minimizes signal distortion, which is crucial for maintaining data integrity over long distances and through various interconnects.
  • Integrated Equalizer: The built-in equalizer compensates for signal loss over long PCB traces or cables, extending the reach of high-speed signals without degradation.
  • Current Mode Logic (CML) Outputs: The device features CML outputs, which are suitable for driving 50 Ohm transmission lines, providing compatibility with a wide range of high-speed interfaces.
  • Flexible Power Supply: It supports a wide range of power supply voltages, enabling it to integrate seamlessly into various system designs.
  • Industrial Temperature Range: The SY58037UMI is operational over an industrial temperature range, making it robust for use in harsh environments.

Applications

The SY58037UMI is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Backplane and cable data transmission
  • Fiber optic modules and systems
  • Networking and telecommunications equipment
  • Server and storage area networks

Technical Specifications

The device comes in a compact 32-pin MLF® package and is characterized for operation from -40°C to +85°C. It features a typical data rate of 12.5 Gbps, which ensures compatibility with high-speed serial interfaces and forward error correction (FEC) standards.

Ordering Information

For detailed information on pricing and availability, or to request samples of the SY58037UMI, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9837 $59.9511
8+ $16.3968 $131.1744
11+ $15.8845 $174.7295
16+ $15.3720 $245.9520
20+ $14.8597 $297.1940
27+ $13.3225 $359.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess