EN
  • EN
  • DE

SY58030UMG-TR

Part No SY58030UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 4:1 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name SY58030
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY58030UMG TR, SY58030UMG TR-ND, SY58030UMGTR, SY58030UMGTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898693-SY58030UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58030UMG-TR CAD Model

Description

Product Overview: SY58030UMG-TR by Microchip Technology

The SY58030UMG-TR is a state-of-the-art, high-speed, low-power differential CML crosspoint switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is specifically engineered to meet the rigorous demands of high-performance applications that require fast and reliable data transfer.

Key Features

  • Bandwidth and Speed: The device boasts an impressive 3.2Gbps data rate capability, making it an ideal solution for applications that require high-speed data processing and transfer, such as networking and telecommunications.
  • Low Power Consumption: Despite its high-speed operation, the SY58030UMG-TR is designed with power efficiency in mind, ensuring minimal power consumption for energy-sensitive applications.
  • Signal Integrity: With its excellent signal integrity, this crosspoint switch maintains signal quality across all channels, crucial for maintaining data fidelity in complex systems.
  • Flexible Configuration: The device features a 2x2 crosspoint switch matrix, which provides the flexibility to route any input to any output, facilitating versatile system design and easy integration into various architectures.

Applications

The SY58030UMG-TR is versatile enough to be used in a broad range of applications, including but not limited to:

  • Data and telecommunications networks
  • High-speed data acquisition systems
  • Signal routing in automated test equipment (ATE)
  • Backplane and cable interface applications

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY58030UMG-TR is no exception, and it comes in a small 32-pin MLF® package, which is RoHS compliant and suitable for lead-free assembly processes. Additionally, the product is available in tape and reel packaging (denoted by the "-TR" suffix), facilitating efficient assembly for high-volume production.

Conclusion

With its blend of speed, efficiency, and flexibility, the SY58030UMG-TR from Microchip Technology represents a superior solution for designers looking to optimize their high-speed signal routing requirements. Its robust design and versatile application range make it a valuable component in any advanced digital system.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess