EN
  • EN
  • DE

SY55858UHC

Part No SY55858UHC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 2 X 2:2 32TQFP / Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series SuperLite™
Package Tray
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number 55858
Standard Package 250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256913-SY55858UHC
Ultra Librarian 3D Model Ultra Librarian SY55858UHC CAD Model

Description

The SY55858UHC from Microchip Technology is a state-of-the-art integrated circuit designed for high-speed signal processing applications. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High-Speed Operation: The SY55858UHC is capable of handling extremely high data rates, making it suitable for demanding applications such as telecommunications, data centers, and high-performance computing.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to be energy-efficient, reducing the overall power requirements of the systems it is integrated into.
  • Signal Integrity: It ensures excellent signal integrity, which is crucial for maintaining the quality and reliability of data transmission over long distances and through complex circuitry.
  • Versatility: The SY55858UHC is designed to be compatible with a wide range of existing technologies and protocols, allowing for seamless integration into various designs without the need for significant alterations.
  • Robust Construction: Microchip Technology's commitment to quality is evident in the robust construction of the SY55858UHC, ensuring long-term reliability and performance under varying conditions.

Applications

The versatility of the SY55858UHC makes it an ideal choice for a multitude of applications. It is particularly well-suited for high-speed digital systems, such as:

  • Advanced computing systems
  • High-speed data acquisition
  • Networking and telecommunications
  • Automated test equipment
  • Signal processing

In conclusion, the SY55858UHC from Microchip Technology represents a blend of performance, efficiency, and reliability. It is a superior choice for designers and engineers looking to push the boundaries of high-speed digital technology.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess